CirrusSense Bluetooth Pressure Transducer

Featured Product from HydraCheck Inc.

More Info Email Supplier Request a Quote

CirrusSense Wireless Bluetooth Pressure Transducer : The CirrusSense wireless Bluetooth pressure transducer allows the user to make quick pressure measurements using wireless techonology.

The CirrusSense wireless Bluetooth pressure transducer is a Bluetooth-certified and FCC-certified wireless pressure transducer with a battery life suitable for permanent installation. The unit makes high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data on their smartphone using a simple, easy-to-use app. This allows you to read the data in real time. The unit in conjunction with the app allows for alarms to be set to receive audible alerts locally or email/text alerts remotely, as well as the ability to log timestamped data and generate reports if you are using the data-logging version.

The unit is perfect for mobile and/or industrial hydraulic applications or anywhere you need to monitor pressure without the need for wires. The CirrusSense Wireless Bluetooth Pressure Transducer ensures high quality and high accuracy at an affordable cost.

Available in a standard model or a model with data logging.

For product specifications and more continue to our website