High-Precision Programmable Syringe Pump

Featured Product from IMI Life Science

More Info Email Supplier Request a Quote

Cadent™ 3 Syringe Pump
A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a standalone controller or integrate into complex systems.

  • Programmable, maintenance free, precision liquid metering device
  • 30 mm stroke driven via stepper motor and precision lead screw
  • Available in three mechanical resolutions: 6K, 12K, 24K
  • Highly flexible and versatile to meet a variety of system configurations
  • Exceptional precision, accuracy and lifetime performance
  • Available with or without an advanced controller
  • Can be used as a standalone controller or integrated into more complex systems

Follow us on:

 

We are IMI
A global leader in fluid and motion control. We provide highly customised solutions to our customers' acute challenges.
We are curious and like to solve problems, partnering with our customers to solve the demands of today and prepare for the opportunities of tomorrow.
Our solutions touch virtually every aspect of modern life. We embrace innovation and care about outcomes that are good for business, everyday life and making a better world.