Heavy-Duty Reversing Actuator-ICI‘s L series
Featured Product from Indelac Controls, Inc.
Product Data Sheet
Technical Video
L Series
ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is of utmost importance. L series actuators are equipped with hardened steel spur gears guaranteeing high efficiency; quiet operation and long trouble free life, and as all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating.
SPECIFICATIONS:
Output Torque 2000 lb·in model LA, 3840 lb·in model LX
Cycle Time Model LA = 12 sec/90 ° rotation, Model LX = 14 sec/90 °
Duty Cycle 100%
Motor 115Vac-50/60Hz-1Ph.
OPTIONAL VOLTAGES:
12Vdc, 24Vdc, 24Vac (24Vdc rectified) 230Vac-50/60 Hz-1 Ph. with thermal overload protection. 230 or 460Vac-50/60 Hz-3 Ph. with thermal overload protection.
Lock Rotor Current
115Vac. = 2.60 Amps. model LA, 2.99 Amps model LX.
230Vac. = 2.4 Amps.
12Vdc. = 14 Amps.
24Vdc. = 20 Amps.
24Vac. = 20 Amps. (24Vdc rectified)
Enclosure
NEMA 4 Standard
Sand-cast aluminum with 300 series stainless steel fasteners and thermally bonded polyester powder coating.
OPTIONAL ENCLOSURES:
NEMA 4X & NEMA 7
Output Drive: Male with double D shaft, ISO 5211 F10 optional. 300 series stainless steel.
Mounting: Universal, ISO 5211 F05 mounting pad
Manual Over Ride: Standard
Lubrication: Permanent
Temperature: -40° F to +140° F (heater required at 0 F. and below).
Weight: 30 Lbs.
Switches: 16 A. 125/250VAC
Certification CSA in process
AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position transmitter (requires 24Vdc power supply), compartment heater, heater and thermostat, breather, three position control, light indication, two wire control, timer, speed control, remote/off/local control panel, electronic torque sensor and one additional ½'' NPT conduit entry.
Watch>>Indelac Controls, Inc. Company Overview
Indelac Controls, Inc. (ICI)
Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U.S. states and on 6 continents around the world. At Indelac, we are one big motivated family, and our family is dedicated to advancing the technology we use, along with our employees'expertise in a constant effort to better serve our customers'automation requirements. Our upgraded facility continues to utilize state-of-the-art machinery throughout the manufacturing process assuring the highest possible quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications.