Failsafe Internal Battery Back-Up Actuators
Featured Product from Indelac Controls, Inc.
Internal Battery Back-Up Actuators
Internal battery backup actuators are a type of failsafe electric actuator used in rotary applications. These actuators are relied upon in all industrial applications that require a valve or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations.
ICI Safe & Secure (SNS) Series
The Indelac Controls Inc. (ICI) Safe & Secure Series of fail-safe electric actuators couples the durability of high-quality American made actuators with the reliability of an integrated power supply. Our actuators are easily field adjustable to three preconfigured setting types:
Fail Closed: Switches the valve or damper to the closed position when power loss is detected.
Fail Open: Switches the valve or damper to the open position when power loss is detected.
Run: Leaves the valve in an operating state when power loss is detected.
To find out more about our internal battery back-up actuator units, please contact us or request a quote. Our technical team is available to assist you in determining the best actuator solution for your application.
Follow us on:
Watch>>Indelac Controls, Inc. Company Overview
Indelac Controls, Inc. (ICI)
Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U.S. states and on 6 continents around the world. At Indelac, we are one big motivated family, and our family is dedicated to advancing the technology we use, along with our employees'expertise in a constant effort to better serve our customers'automation requirements. Our upgraded facility continues to utilize state-of-the-art machinery throughout the manufacturing process assuring the highest possible quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications.