Quarter Turn Electric Actuators

Featured Product from Indelac Controls, Inc.

More Info Email Supplier Request a Quote

Product Data Sheet
Technical Video

Quarter Turn Series
This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating.

Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating.

SPECIFICATIONS:
Output Torque 5000 lb·in model 5K up to 27300 lb·in model 27K 
Cycle Time Model 5K, 7K, 12K & 14K = 68 sec/90 ° rotation, Model 27K = 136 sec/90 ° 
Duty Cycle Continuous 
Motor 115Vac-50/60Hz-1Ph. 

OPTIONAL VOLTAGES:
12Vdc, 24Vdc, 24Vac (24Vdc rectified) 230Vac-50/60 Hz-1 Ph. with thermal overload protection. 230 or 460Vac-50/60 Hz-3 Ph. with thermal overload protection. 

Lock Rotor Current
115Vac. = 2.99 Amps. model 5K, 7.1 Amps all other models.
230Vac. = 2.4 Amps. model 5K, 5.9 Amps all other models.
12Vdc. = 30 Amps.
24Vdc. = 45 Amps.
24Vac. = 45 Amps. (24Vdc rectified)
230V/3ph = 4.3 Amps.
460V/3ph = 1.9 Amps. 

Enclosure
NEMA 4 Standard
Sand-cast aluminum with 300 series stainless steel fasteners and thermally bonded polyester powder coating. 

OPTIONAL ENCLOSURES:
NEMA 4X & NEMA 7 

Output Drive: Male with double D shaft, ISO 5211 F14 optional. 300 series stainless steel.

Mounting: Universal, ISO 5211 F05 mounting pad 
Manual Over Ride: Standard 
Lubrication: Permanent 
Temperature: -40° F to +140° F (heater required at 0 F. and below). 
Weight: 30 Lbs. models MS, MR & ML, 17 Lbs. model MH & all models rated NEMA 7 
Switches: 16 A. 125/250VAC 

AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position transmitter (requires 24Vdc power supply), compartment heater, heater and thermostat, breather, three position control, light indication, two wire control, timer, speed control, remote/off/local control panel, electronic torque sensor and one additional ¾'' NPT conduit entry.

Get the 3D Drawing for Your Actuator 

Subscribe to Email Updates 

Resource Library

Watch>>Indelac Controls, Inc. Company Overview

Indelac Controls, Inc. (ICI)
Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U.S. states and on 6 continents around the world. At Indelac, we are one big motivated family, and our family is dedicated to advancing the technology we use, along with our employees'expertise in a constant effort to better serve our customers'automation requirements. Our upgraded facility continues to utilize state-of-the-art machinery throughout the manufacturing process assuring the highest possible quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications.