Metal Liquid Level Switch

Featured Product from Intellisense Microelectronics Ltd.

Metal Liquid Level Switch-Image

The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with no moving parts.

Equipped with stainless steel housing, the sensor has an excellent performance in harsh environment. Higher temperature version is available up to 100°C. There is also a choice of two operation modes, two output types and four thread types. Horizontal or vertical mounting are possible.

Features:

  • Accuracy ±1 mm
  • Supply voltage 10 to 24 VDC
  • Fast response time down to 1ms
  • Protection degree: IP67
  • Compact design, no moving components
  • Easy installation
  • Compatible with most liquids
  • Power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection