Ultra-thin photoelectric switch-E3T

Featured Product from Intellisense Microelectronics Ltd.

Ultra-thin photoelectric switch-E3T-Image

The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensor measures just 4.3mm in thickness and comes equipped with built-in amplifier. The series are available in diffuse reflective, retro-reflective, and through-beam models to satisfy different applications and can replace BTF of Autonics and E3T of Omron.  Power on delay, self-recover short circuit protection, reversed voltage protection, and over voltage protection are designed to improve safety performances. 

 

Features

  • High performance ASIC based advance sensor
  • Fast responses time down to 1ms
  • Excellent noise immunity to DC light with modulated light source and CDS signal process technology
  • Ultra-thin structure with location holes, easy to install
  • Reverse polarity protection, output short-circuit protection, over current protection