NEMA 5-15 and 5-20 Sockets

Featured Product from Interpower

More Info Email Supplier Request a Quote

Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line.

The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white sockets are 88212300 and 88232300. Gray sockets are also available. Contact Customer Service for more information. The sockets have UL and CSA approvals.

Interpower has no minimum order or dollar requirements and same day shipping on in-stock products. Blanket or scheduled orders are available. Interpower also offers value-added services, along with free technical support.

For questions or for more information, please contact Customer Service in the United States at (800) 662-2290 or in the United Kingdom at +44 (0) 1908 295300.