IEC 60320-2 Sheet F Screw-Mount Outlets
Featured Product from Interpower
Interpower's Sheet F Screw-Mount Outlets, Part numbers 83030600 and 83030610 are direct replacements of previous part numbers 83011512 and 8301511. These new Sheet F outlets are designed to mount in the same panel cutout as the existing Sheet F Screw-Mount Outlets. The outlet is rated 250VAC 10A international and 250VAC 15A North American. These are used in applications requiring connection to IEC 60320-2 class I sheet E plugs.
They are black in color, and the housing material is PBT, while the contact material is nickel-plated brass-with a quick disconnect or solder tab.
Interpower houses over 4 million components in their warehouse so their customers don't have to! No minimum requirements, Same Day Shipments on stock products, and specification sheets and pricing are available online.
Same day shipments are available for stock item orders received by 6:00 p.m. Central time. For ordering and technical information, please contact our Customer Service Department at 800-662-2290 or order online at www.interpower.com.