312.5MHz ultra low phase Crystal Oscillator for ai

Featured Product from Interquip Electronics Co., Ltd.

More Info Email Supplier Request a Quote

The exponential growth of artificial intelligence—from trillion-parameter model training to trillion-level inference tasks—has placed unprecedented demands on data center infrastructure. As AI clusters scale from 800G to 1.6T and ultimately to 3.2T ultra-high-speed interconnects, the performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure.

The Frequency Imperative

For years, 156.25MHz served as the mainstream clock frequency for optical modules, adequately supporting 10G, 40G, and 100G traditional interconnect scenarios. However, as AI compute clusters evolve from 800G to 1.6T and 3.2T architectures, single-channel transmission rates have doubled, and the inherent limitations of traditional frequency-multiplied solutions have become insurmountable. In ultra-high-speed transmission systems, the unit interval (UI) of signals shrinks dramatically with increasing data rates, exponentially compressing timing tolerance margins.

The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL multiplication, these devices eliminate the noise, latency, and instability introduced by frequency multiplication circuitry, preserving ample timing margin for ultra-high-speed signals.

Ultra-Low Phase Noise: The Performance Differentiator

Interquip Electronics has pushed the boundaries of phase noise performance to unprecedented levels. Today's 312.5MHz differential crystal oscillators achieve typical phase jitter as low as 38 femtoseconds (fs) across the 12kHz–20MHz integration band. 

This level of purity is not merely a specification—it is a operational necessity. In AI clusters, GPU-to-GPU communication now accounts for over 30% of total compute capacity, and any transmission error triggers data retransmission, severely degrading cluster training efficiency. A 312.5MHz differential oscillator with 38fs typical phase jitter consumes just 0.03% of a 10G SerDes signal unit interval, preserving over 99% of the signal margin after traversing lossy PCB traces and undergoing conversion.

Advanced manufacturing technologies enable these achievements. MEMS photolithography processes have broken through the precision limits of traditional mechanical machining, enabling stable high-volume production of 312.5MHz fundamental-frequency differential oscillators. This "direct-output" approach eliminates the spurious signals and phase noise?? that plague PLL-based frequency multiplication schemes.

Applications Across AI Infrastructure

The 312.5MHz ultra-low phase noise oscillator has become indispensable across the entire AI infrastructure stack:

Optical Transceivers and Modules: These oscillators serve as the core timing reference for 800G, 1.6T, and 3.2T optical modules, driving high-speed modulators, transimpedance amplifiers, and clock-data recovery (CDR) circuits. They support 224Gbps PAM4 signal transmission with significantly improved pre-FEC signal-to-noise ratio margins.

AI Servers and Accelerator Platforms: Major chip manufacturers have developed ultra-high-frequency oscillators to match the timing requirements of server SoCs, GPU/TPU accelerator cards, and memory controllers. These devices provide low-jitter references for high-speed SerDes, PCIe 5.0/6.0, CXL, and high-bandwidth memory interfaces.

SmartNICs and High-Speed Switches: 312.5MHz differential oscillators deliver ultra-low jitter reference clocks for SmartNICs, accelerator cards, and high-speed network equipment, ensuring data integrity over long-distance, high-rate transmission.

Packaging and Interface Flexibility

Interquip Electronics provides 312.5MHz oscillators available in multiple compact footprints—including 2016 (2.0 × 1.6mm), 2520 (2.5 × 2.0mm), and 3225 (3.2 × 2.5mm)—supporting high-density PCB layouts in AI accelerator boards and optical modules. They support LVPECL, LVDS, and HCSL differential output formats, with LVDS providing enhanced common-mode noise rejection for improved system performance in electrically noisy environments. Extended operating temperature ranges up to 105°C ensure reliable performance in demanding server and communications environments.