Automotive-Grade Quartz Crystal SMCE-1612 SMD
Featured Product from Interquip Electronics Co., Ltd.
Automotive-Grade Quartz Crystal SMCE-1612
The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional performance in demanding environments. Its tight stability of ±10ppm, combined with an extended operating temperature range of -40°C to +125°C, makes it ideal for use in automotive electronics and other harsh conditions.
Designed for high-reliability applications, this crystal supports frequencies from 24MHz to 100MHz, offering a range suitable for automotive ADAS, TPMS, PKE/RKE, and BCM systems. It is produced in IATF16949 certified facilities, ensuring consistent quality and compliance with automotive industry standards. Additionally, the product comes with PPAP documentation for complete transparency and traceability.
Key Features:
- Nominal Frequency Range: 24MHz to 100MHz
- Frequency Tolerance: ±10ppm at Ta=25°C ±3°C (custom options available)
- Load Capacitance: 6pF (custom options available)
- Operating Temperature: -40°C to +125°C (custom options available)
- Drive Level: 50μW Typ.
- Aging: ±3ppm/year Max.
- AEC-Q200 Qualification: Automotive-grade reliability for harsh environments
- Applications: Automotive, IoT, Wearables, Industrial Devices, Test Equipment
- Production Quality: Manufactured in IATF16949 certified facilities
This crystal helps engineers deliver precise timing solutions in mission-critical automotive systems and industrial equipment, ensuring long-term performance and reliability in challenging environments.