Automotive Grade Crystal Oscillator SPXO-2520

Featured Product from Interquip Electronics Co., Ltd.

More Info Email Supplier Request a Quote

Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of ±25ppm. Available operation temperature of -40°C ~ +125?, -40°C ~ +85°C, or -20°C ~ +70°C.  

 

Specifications:

  • Output Waveform: CMOS
  • Frequency Range: 32.768KHz, 1MHz ~ 80MHz, 80MHz~160MHz
  • Overall Frequency Stability: ±25ppm or specify
  • Supply Voltage(Vdd): 1.0V ~5.0V
  • Operating Temperature: -40°C ~ +125°C or specify
  • AEC-Q200 qualified
  • IATF 16949 certified production
  • RoHS and REACH compliant

 

Applications:

  • Automotive
  • Industrial Devices
  • Test Equipment
  • FTTx
  • Medical
  • IoT