Automotive Grade Crystals 1612 package
Featured Product from Interquip Electronics Co., Ltd.
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produced by IATF16949 certified production lines offer a 24MHz to 100MHz frequency range and PPAP documentation.
Specifications:
- Nominal Frequency: 24MHz ~ 100MHz
- Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm or specify
- Load Capacitance: 6pF or specify
- Operating Temperature: -40°C ~ +125°C or specify
- Drive Level: 50μW Typ.
- Aging: ±3ppm/Year Max.
Applications:
- Automotive, ADAS, TPMS, PKE/RKE, BCM
- Navigation
- IoT, Wearables
- Industrial Devices
- Test Equipment
More Featured Products