AEC-Q200 Automotive-Grade Crystal Oscillator
Featured Product from Interquip Electronics Co., Ltd.
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of ±25ppm. Available operation temperature of -40°C ~ +125°C , -40°C ~ +85°C, or -20°C ~ +70°C.
Specifications:
Output Waveform: CMOS
Frequency Range: 32.768KHz, 1MHz ~ 80MHz, 80MHz~160MHz
Overall Frequency Stability: ±25ppm or specify
Supply Voltage(Vdd): 1.0V ~5.0V
Operating Temperature: -40°C ~ +125°C or specify
AEC-Q200 qualified
IATF 16949 certified production
RoHS and REACH compliant
Applications:
Automotive
Industrial Devices
Test Equipment
FTTx
Medical
IoT