Automotive grade 32.768KHz Crystal Oscillators

Featured Product from Interquip Electronics Co., Ltd.

More Info Email Supplier Request a Quote

Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +125°C (Automotive-grade). The module is output waveform CMOS compatible and AEC-Q200 qualified. The seam-welded ceramic package is manufactured on an IATF16949-certified production line. Applications for Interquip Automotive-Grade 32.768kHz Crystal Oscillators include infotainment system, keyless entry, ADAS, TPMS, Powertrain, navigation, vehicle-to-vehicle communication and more.

Specifications:

Nominal Frequency: 32.768KHz
Output Waveform: CMOS
Overall Frequency Stability: ±25ppm, ±30ppm, ±50ppm or specify
Supply Voltage Range(Vdd) : 1V ~ 5V
Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C, -40°C ~ +125°C
Start-up Time: 10ms Max.
 

Applications:

Automotive-grade applications
ADAS, TPMS, Powertrain, PKE/RKE, BCM
Infotainment system, navigation