Ultra-Miniature 1210 package Crystal Resonator
Featured Product from Interquip Electronics Co., Ltd.
Interquip Frequency Products offers one of the world’s smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm.
The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium such as IoT, VGA, USB and Wi-Fi. The parts are offered with frequency stabilities down to +-30ppm over -40 to 125°C and the ESR values are specified slightly lower than for the existing range of crystals in order to meet the demands of new microcontrollers, which often require lower ESR, for example for IoT applications.
For engineers requiring AEC-Q200 qualification, Interquip also has a range of automotive qualified crystals. For a full list of the available frequencies and specifications please visit our website www.interquip.com
Frequency stabilities can be specified as low as ±10ppm over the commercial temperature range of -20 to 70°C and ±15ppm over the industrial temperature range of -40 to 85°C.
Specifications:
- Nominal Frequency: 32MHz~100MHz
- Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm
- Load Capacitance: 6pF or specify
- Operating Temperature: -40°C ~ +85°C, -40°C ~ +125°C or specify
- Aging: ±3ppm/Year Max.
Applications:
- IoT, VGA, USB and Wi-Fi
- Automotive