Automotive-grade Frequency Components -50 ~ +150°C
Featured Product from Interquip Electronics Co., Ltd.
Crystal resonators and oscillators produced on IATF 16949-certified production lines undergo stringent process controls, traceability systems, and statistical process monitoring to ensure zero-defect manufacturing. These devices fully comply with AEC?Q200 stress-test qualifications, including extreme thermal cycling, mechanical shock, vibration, and humidity resistance. Rated for an operating range of –50 °C to +150 °C, they maintain stable frequency output and low aging even under rapid temperature transients. Such automotive?grade components are ideal for engine control units, transmission systems, ADAS, and battery management modules, where unexpected failure is unacceptable. Their robust ceramic or metal packages, combined with gold?bonded crystals, deliver exceptional solder?joint integrity and long?term field reliability, significantly reducing warranty risks and supporting 15?year service life in harsh under?hood environments.