Announcements
LVDS crystal oscillators up to 625MHz deliver low jitter, high frequency stability, and wide voltage support, enabling reliable timing for 3.2T Ethernet, 5G networking, test equipment, and high-speed data communication systems in demanding environments.
(read more)625MHz LVDS/LVPECL crystal oscillators with ultra-low phase jitter (15fs) deliver high stability and precision timing for 5G, high-speed Ethernet, and data center applications, enabling reliable signal integrity and performance in compact, high-frequency system designs.
(read more)Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range.
Specifications:
Operation temperature range : -40~105°C
Power supply voltage...
Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +125°C (Automotive-grade). The module is output waveform CMOS c...
(read more)Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of ±25ppm. Av...
(read more)High-Performance Quartz Crystal Oscillators for Memory Products
The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature stability, and other functional features. Interquip's TCXOs compensate for variables such as ambient temp...
(read more)Environmental Friendly
SMCM32255H series is an environment friendly self-developed crystal resonator by Interquip that eliminated the electroplating process with more cost effective processes..
Direct replace and enjoy cost saving
The SMCM3225H SMD crystal resonator is pin to pin replacement to the SMCE3225 crystal resonator that dominates the market. I...
(read more)Interquip provides compact sized crystal, widely applied in automotive, data centers, EV charging systems, infotainment systems, Connected Cars, C-V2X, 5G communications, ADAS, LEO for IoV, and GNSS positioning and tracking.
Conforms AEC-Q200 / AEC-Q100 / IATF 16949
Operating temperature range: -55°C ~ 125°C
High quality requirements such as zero defects, Spe...
(read more)The exponential growth of artificial intelligence—from trillion-parameter model training to trillion-level inference tasks—has placed unprecedented demands on data center infrastructure. As AI clusters scale from 800G to 1.6T and ultimately to 3.2T ultra-high-speed interconnects, the performance of underlying timing components has become a critical bottleneck. At the heart of...
(read more)Recently, Interquip Electronics’76.8MHz ultra-small automotive-grade Crystal Resonator 4MTB7680007YSF30QY has officially been certified by Qualcomm’s SA525M, a second-generation 5G V2X automotive connectivity platform from the globally leading chip company. This milestone marks a significant breakthrough for Interquip in the field of high-end automotive-grade frequency...
(read more)AI servers are high-performance servers specifically designed to execute computation-intensiv
We're pleased to invite you to join us at the electronica 2026, the world's leading trade fair and conference for electronics, taking place from 10 - 13 November 2026 at Messe München in Munich, Germany.
Visit our booth to explore our latest innovations, engage in discussions on industry trends, and discover how our solutions can support your business. Don’t miss...
(read more)The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained surface-mount ceramic package.
Specifications:
- Frequency Ra...
Interquip Crystal Oscillator for BMS Applications
Interquip’s crystal oscillator is engineered specifically for Battery Management Systems (BMS) in electric vehicles. These systems, located near the battery pack, must operate efficiently in high-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and p...
Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation sy...
(read more)Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package.
This component supports Supply Voltage Range from 1.6V to 3.3V.
This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +85°C. The module is output waveform CMOS compatible and...
(read more)Key Features and Benefits:
Frequency: 312.5MHz
LVDS/LVPECL/HCSL Differential output
Phase Jitter (12KHz~20MHz):
42fs @ 312.5MHz LVDS/HCSL Output
38fs @ 312.5MHz LVPECL Output
Low Power Consumption: Operates at supply voltages of 1.0V ~ 3.3V, 1.0V ~ 5.0V, and 2.5V ~ 3.3V.
High Stability: Offers overall frequency stability of ±25...
Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C to +150°C (Grade 0). The 3.2 x 2.5mm SMD package offers a compact form factor with a frequency range of 8 MHz to 50 MHz...
(read more)Automotive-Grade Quartz Crystal SMCE-1612
The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional performance in demanding environments. Its tight stability of ±10ppm, combined with an extended operating tempe...
Background:
One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power...
(read more)Interquip P-Series Programmable Oscillator: Reliable and Customizable Clock Solution
The Interquip P-Series Programmable Oscillator is designed to meet the precise timing requirements of a variety of industries, offering flexibility and performance. With the ability to customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications r...
(read more)Let us help you find the best oscillator option for your application:
Due to customers are moving more towards smaller packaged frequency products. Therefore, INTERQUIP wants to remind engineers of its 2.0 x 1.6 mm clock oscillator: (SPXO-2016) 168-B series.
The (SPXO-2016) 168-B series, is available in three supply voltages: 1.8 V, 2.5 V & 3.3 V. Housed in a min...
(read more)High-Precision TCXO for Smart Meters
Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal oscillator ensures accurate and reliable measurements over time, even in challenging environments.
- ...
AEC-Q200 qualified SPXO-2520 crystal oscillator delivers stable CMOS output and precise timing across automotive, industrial, and IoT applications, with wide frequency range and high reliability under harsh environments.
(read more)Programmable crystal oscillators (1–200MHz) enable flexible frequency configuration with stable output and fast startup, helping engineers simplify design, reduce development time, and support diverse applications from consumer electronics to automotive systems.
(read more)Compact 2016 TCXO with ±0.5ppm stability and low phase noise, designed for automotive navigation, wearable devices, and high-reliability wireless applications.
(read more)Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceram...
(read more)High-Precision Quartz Crystals for Reliable POS Performance
Interquip provides premium quartz crystals tailored for POS terminal applications, ensuring high stability and precision. Designed to meet the growing global demand for secure and efficient payment systems, these crystals offer:
- Wide Frequency Range: 32.768KHz to 156.25MHz, covering diver...
The ultra-miniature SMLF-1610 series of tuning fork crystals come in a 1.6 mm x 1.0 mm 2-pad ceramic package.
Specifications:
Nominal Frequency: 32.768KHz
Frequency Tolerance, Ta=25°C ± 3°C: ±20ppm
Load Capacitance: 5pF, 6pF, 7pF, 9pF, 12.5pF or specify
Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C
... (read more)SMAC-7050 and SMAC-1045 are designed for low frequency range from 3.5MHz to 8.0MHz. The smallest and thinnest package by virtue of our self-developed package material and technology. The product height is only 1.4mm max and suitable for SMT process. Self-Material can ensure the stable material supply, supporting the customer long product cycle application. To learn more details about the...
(read more)Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in Automoti...
(read more)High-stability quartz crystal oscillators designed for memory applications, offering 25–100 MHz frequency range, tight tolerance, and reliable operation from -40°C to +125°C for consumer, enterprise, and industrial SSD solutions.
(read more)Interquip AEC-Q200 qualified low-power, low jitter, SMD crystal oscillators are available in a 3.2 x 2.5mm package. The frequency component allows customers to use the same device for many designs with different supply voltages which reduces qualification requirements and inventory. The oscillators are manufactured in an IATF 16949 certified production line and able to withstand harsh en...
(read more)Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ...
(read more)Automotive-grade frequency components, including crystal resonators and oscillators, are AEC-Q200 qualified and manufactured under IATF16949 standards, delivering high reliability and stable performance across extreme temperatures from -50°C to +150°C.
(read more)Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in 5G products.
Speci...
(read more)Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C to +125°C (Grade 1). With its compact 1.6x1.2mm package and compliance with AEC-Q200 standa...
(read more)High-speed HCSL differential crystal oscillator with low jitter (5ps) and wide frequency range, optimized for PCIe, Ethernet, and networking systems.
(read more)The 163E/F Series Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators significantly reduce EMI and help meet the growing demands of modern electronic products.
These oscillators help system designers s...
(read more)High-Performance Dielectric Ceramic Filter - Boosting Communication Efficiency
Interquip introduces a new line of dielectric ceramic filters, specifically designed for navigation, mobile communications, and Wi-Fi applications. Utilizing dielectric materials with low loss, low dielectric constant, and stable temperature coefficients, these filters deliver enhanced signal stabi...
Optimize SSD Performance with Interquip SMCE-1612 Quartz Crystal Resonators
Interquip SMCE-1612 Quartz Crystal Resonators are engineered to meet the demands of the rapidly growing memory market, particularly for SSD applications. These resonators are designed to deliver precision, reliability, and compactness, ensuring they excel in challenging environments. Key benefits incl...
High-Precision Crystal Resonators for Wireless Charging & Wearables
Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging applications and wearable devices. These resonators deliver exceptional frequency stability and reliability, ensuring optimal performance in advanced electronic designs.
...(read more)
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceram...
(read more)Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These resonators passed IC match tests and conform to AEC-Q200. Interquip SMCE-2016 crystals are ideal for Digital Car Key, UWB, NFC, and...
(read more)Self-developed
Unlike SMCE series, SMCM series is an environment friendly self-developed crystal resonator by Interquip. The cost is highly squeezed with the fully localized supply chain, self-developed package and know-how. Hundreds of million devices have been ship and its quality is certified by the market itself.
Direct replace and enjoy cost saving
The...
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ...
(read more)Interquip Frequency Products offers one of the world’s smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm.
The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium such as IoT, VGA, USB and Wi-Fi. The parts are offered with frequency stabilities down to +-30...
(read more)Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low ESR and stable temperature characteristics. The Ceramic Crystal Units with Thermistor are designed for Smartphon...
(read more)Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled performance and reliability. Its compact design ensures seamless integration, while the 96MHz frequenc...
(read more)High-Reliability Quartz Resonators for Automotive Applications
Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency range of 16MHz to 96MHz, AEC-Q200 qualification, and PPAP documentation, ensuring exceptional reliability...
(read more)