Crystal Resonators for Wireless Charging

Featured Product from Interquip Electronics Co., Ltd.

More Info Email Supplier Request a Quote

High-Precision Crystal Resonators for Wireless Charging & Wearables

Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging applications and wearable devices. These resonators deliver exceptional frequency stability and reliability, ensuring optimal performance in advanced electronic designs.

Key Features:

  • Precise Frequency Control: Available in 22.5MHz and 40MHz to match major wireless charging solutions.
  • High Stability: ±10ppm frequency tolerance at 25°C for reliable operation.
  • Versatile Load Capacitance: Standard 8pF or customizable to meet design requirements.
  • Wide Operating Temperature Range: Supports -40°C to +85°C and -40°C to +105°C for diverse environments.
  • Low Aging Rate: ±3ppm/year max for long-term accuracy.
  • Low ESR: 30Ω max ensures efficient circuit performance.

Applications:

  • Wireless charging systems
  • Wearable devices
  • IoT and smart electronics requiring precise frequency control

With superior stability and precision, Interquip's crystal resonators enhance wireless charging efficiency and wearable device performance, meeting the stringent requirements of modern electronics.