Dielectric Ceramic Filter used for Communication
Featured Product from Interquip Electronics Co., Ltd.
High-Performance Dielectric Ceramic Filter - Boosting Communication Efficiency
Interquip introduces a new line of dielectric ceramic filters, specifically designed for navigation, mobile communications, and Wi-Fi applications. Utilizing dielectric materials with low loss, low dielectric constant, and stable temperature coefficients, these filters deliver enhanced signal stability and efficiency.
- High Power Handling: Supports input power up to 5W, meeting the needs of high-power devices.
- Wide Bandwidth and Low Loss: Designed with wide bandwidth and low insertion loss to improve data transmission efficiency.
- Strong Temperature Stability: Operates reliably from -40°C to +85°C, suitable for various environmental conditions.
- Compact Design: Small and lightweight, facilitating integration into compact devices.
Specifications
- Center Frequency: 5235 MHz (Bandwidth 5150-5330 MHz), 5697 MHz (Bandwidth 5490-5850 MHz), and additional frequencies: 5240 MHz, 5492.5 MHz, 5670 MHz, 6525 MHz
- Insertion Loss: ≤ 4.0 dB
- Ripple in Bandwidth: ≤ 3.0 dB
- Return Loss: ≥ 2.0 dB
- Input Power: Up to 5W
- Input/Output Impedance: 50 ohm
Applications
- Wireless routers and network devices (AP, broadband gateways)
- Multi-screen set-top boxes and display devices
- R/VR gaming applications
- IoT devices
- Customer Premises Equipment (CPE)
Interquip’s dielectric ceramic filters offer high performance and reliability for communication applications, making them an ideal choice for data transmission and signal processing.
More Featured Products