Roll cladded current sensing resistor

Featured Product from Isabellenhutte USA

More Info Email Supplier Request a Quote

WAT (2512)
Roll cladded current sensing resistor
30% better TCR than comparable products
The latest addition to our performance-driven WAx series brings power and stability to the 2512 format. Dramatically better TCR than other solutions. 25% higher power capacity at higher temperature too. All of this is welcome news to automotive and eMobility engineers looking to push their designs further while optimizing for performance, cycling stability and durability.

Applications

  • Automotive technology
  • Power electronics
  • e-Mobility – e.g. EPS, cooling fans, frequency
    converters, etc.
  • e-Bikes and drones

 

Features

  • Constant current up to 100 A (0.5 mΩ)
  • TCR: 0 ± 50 ppm/K – for maximum temperature
    stability
  • 5 W rated power at 135 °C (0.5 mΩ)
  • Large terminals: 3.05 x 2.75 mm optimize heat
    dissipation
  • Excellent cycle stability at changing temperatures

 

Follow us on:

 

Watch>>>Isabellenhuette Image Film English

Isabellenhütte USA
Isabellenhütte USA is headquartered in Swansea, Massachusetts and has developed an industry-wide reputation for providing high quality products and unparalleled customer support. We are known world-wide in industries ranging from aerospace and medical to energy and automotive.

We believe that imagination and innovation are the fuel for forward progress. We are intensely focused on our customers and their challenges—always looking for new possibilities and ways to help them win.

The crucial factor for our success as a technology leader is the concentration of a wide range of production steps and proprietary technologies in-house. Our vertically integrated value chain—and the continuous improvement of processes—are the basis of our outstanding technical and innovative capability.