Test Socket for IC failure analysis
Featured Product from JC Cherry, Inc.
Watch >>>>Direct Contact Socket
Direct Contact Socket
The test socket that enables high-speed transmission signal measurement
by adopting the contact method that directly presses the device lead
against the board.
Application
- Mounting on PCB for mass-production
- Final test and inspection at real environment
- (ex. automobile, robotics, electrical devices for mobility)
- IC failure analysis
Features :
Since the general IC socket has terminals (spring probe, plate vane, etc.) between the board and the device, the number of contacts are increases, and signal would occurs deterioration or attenuation, but this socket is in a state close to soldering. It's the ideal for evaluating high-speed IC devices because it suppresses the deterioration of the signal.
"Latch Lock type" and "Screw Lock type" are available.
As the lid of the Latch Lock type could be attached and detached with One-Touch,so the device could be measured quickly.
The Screw Lock type could be installed by fixing the screws in 4 places, and the measurement is ready without any hassle.
Follow us on social media:
We also have more details intro video, please check it down below.
Watch more>>> Welcome to JC CHERRY INC.
JC CHERRY INC. is founded in October, 2013. We are global marketing arm of JC Electronics Corporation, based leading connectors and CPU sockets manufacturer in Tokyo Japan.
We also offers full technical supports to JC Electronics' customers in US and other countries.
By the challenge that customers are facing, JC CHERRY INC. and JC Electronics Corporation are working together, strives to provide more reliable products of higher performance for the utmost customers' satisfaction.