Substitute C-Seals in Metal O-ring Applications

Featured Product from JETSEAL, Inc.

More Info Email Supplier Request a Quote

JETSEAL's patented metal Super C-Seal is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance. Super C-Seals can directly replace existing C-Seals for superior deflection without modifying the application cavity.

Operating Conditions:

    • Operating pressure range:  Vacuum (1E-10 torr.) to 60,000 psi
    • Functional temperature range:  Cryogenic to 1400°F (760°C)
    • Typical leakage rate:  1E-8 sccs He/mm circ.

Material Options:

    • Inconel 718 (AMS 5589, 5596, 5662)
    • Inconel X-750 (AMS 5542, 5582, 5598, 5667)
    • Waspaloy (AMS 5544, 5586, 5706, 5708)
    • Other metal options are available.

Plating/Coating Options:

    • Silver (AMS 2410, 2411)
    • Tin (ASTM B545)
    • Nickel (AMS 2403, 2424, QQ-N-290)
    • Gold (Mil-G-45204)
    • Teflon (AMS 2515)
    • Other plating options are available.