Maximize Spring Back with Super C-Seal
Featured Product from JETSEAL, Inc.
JETSEAL's patented metal Super C-Seal is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a tighter seal than regular C-Seals. In fact, the uncoated Super C-Seal or spring loaded C-Seal can directly replace an existing C-Seal with no modifications to the cavity.
Operating Conditions:
- Operating pressure range: Vacuum (1E-10 torr.) to 50,000 psid
- Functional temperature range: Cryogenic to 1300°F (704°C)
- Typical leakage rate: 1E-9 sccs He/mm circ.
Metallic Options:
- Alloy 718 (AMS 5596, 5589,5662)
- Alloy X-750 (AMS 5598, 5582, 5667)
- Waspaloy (AMS 5544, 5706, 5586, 5708)
Plating/Coating Options:
- Silver (AMS 2410, 2411)
- Tin (ASTM B545)
- Nickel (AMS 2403, 2424, QQ-N-290)
- Gold (Mil-G 45204)
- PTFE (AMS 2515)
- Plasma/HVOF wear coatings
Telephone: (800) 644.5660
Local Number: (509) 467.9133
More Featured Products