Enhanced springback sealing capabilities
Featured Product from JETSEAL, Inc.
JETSEAL's patented metal Super C-Seal ring is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance. Super C-Seals can directly replace existing C-Seals for superior deflection without modifying the application cavit
Super C-Seal Applications
- Turbine engine case joints
- Fuel injector nozzle
- Manifold to case flanges
- Hydraulic and pneumatic fittings
- Oil drilling equipment
- Vacuum components and systems
- Cryogenic components and systems
- Cylinder head fire seals
- Lightweight flanges and joints with low bolting loads
- High pressures to 50,000 psid and extreme temperatures range from -320°F to 1300°F
More Featured Products