ENGINEERED STATIC METAL SEALS FOR SPACE

Featured Product from JETSEAL, Inc.

More Info Email Supplier Request a Quote

Space, the final frontier, the great expanse and also the most unforgiving of all sealing environments. JETSEAL is known for producing highly engineered metal seals with the highest quality in the market for use in the most demanding applications. JETSEAL’s engineered metal seals can handle cryogenic environments all the way up to temperatures in excess of 1500 degrees.

According to NASA based on Reliability Practice No. PD-ED-1208 – “Leak-fee joints can be achieved in cryogenic lines, joints, valves and pumps for launch vehicles through the use of proven, state of the are static cryogenic seals”…”The most widely used and successful seal for NASA space flight applications has been the deflection actuated, pressure assisted coated metal seal.”

NASA is specifically talking about high nickel content steel alloys like Inconel 718, X-750, Waspaloy, Elgiloy and others, which can then be coated with Teflon, gold, silver, nickel, indium and other materials to improve the overall seal performance based on your application. JETSEAL has been producing these seals since 1986. We have parts going into space almost every month so if you need critical engineered metallic sealing solutions for your project we have you covered.

JETSEAL has manufactured seals for use in launch vehicles, satellites and even ground equipment for some of the most well-known names in Space.

Contact an Engineer to find out more about why you should use JETSEAL Engineered Metal Seals for your space endeavors.