Enhanced springback sealing capabilities

Featured Product from JETSEAL, Inc.

More Info Email Supplier Request a Quote

JETSEAL Super C-Seal

JETSEAL's patented metal Super C-Seal ring is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance. Super C-Seals can directly replace existing C-Seals for superior deflection without modifying the application cavit

Super C-Seal Applications

  • Turbine engine case joints
  • Fuel injector nozzle
  • Manifold to case flanges
  • Hydraulic and pneumatic fittings
  • Oil drilling equipment
  • Vacuum components and systems
  • Cryogenic components and systems
  • Cylinder head fire seals
  • Lightweight flanges and joints with low bolting loads
  • High pressures to 50,000 psid and extreme temperatures range from -320°F to 1300°F

Click Here to for more info