2 Way Pneumatic Rotary Union
Featured Product from JiuJiang Ingiant Technology Co., Ltd.
Overview of 2?Way Pneumatic Rotary Union
A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and other media. The 2?way pneumatic rotary union adopts balanced mechanical seal structure, integrates electrical slip ring modules, and realizes simultaneous transmission of fluid media and electrical signals, widely applied in global industrial manufacturing fields.
Core Product Features & Performance Advantages
- Balanced Mechanical Seal Technology: Original core design, reduces friction and leakage risk, improves service life and operation stability
- Low?Torque Operation: Light rotation resistance, adapts to high?speed continuous rotation scenarios
- Excellent Sealing Performance: O?ring soft seal prevents medium cross?channel leakage, multi?channel independent transmission
- High?Durability Materials: Wear?resistant, corrosion?resistant, suitable for harsh industrial environments
- Customizable Specifications: Customize channel quantity, interface size, material, rotational speed and pressure per buyer’s working conditions
- Integrated Slip Ring Function: Can be equipped with electrical slip rings to transmit power and control signals synchronously
Product Feature Parameter Table (For Professional Buyers’ Selection Reference)
| Feature Item | Technical Details & Buyer Value |
|---|---|
| Core Sealing Structure | Balanced mechanical seal + O?ring soft seal; zero cross?channel leakage, reduces maintenance frequency |
| Torque Performance | Ultra?low starting torque; reduces equipment energy consumption, improves operation efficiency |
| Applicable Media | Compressed air, steam, cooling fluid, hydraulic oil, vacuum; meets multi?industry medium transmission needs |
| Integrated Module | Matched with HDMI slip ring, crane slip ring, micro through?hole slip ring, industrial cable reel slip ring; realizes gas?electric hybrid transmission |
| Customization Service | OEM/ODM for channel number, interface, material, speed, pressure; matches non?standard industrial equipment |
| Working Scenario Adaptability | Adapt to high?speed rotation, heavy?load operation, high?temperature and humid environments |
Wide Application Industries & Scenarios Main Industrial Fields
Oil & gas, food & beverage, aerospace, robotics, medical equipment, automotive manufacturing, textile machinery, rubber & plastic machinery, steel continuous casting, papermaking industry, cranes and lifting equipment.
Typical Equipment Applications
- Automotive slip rings, industrial cable reel slip rings, micro through?hole slip rings, crane slip rings, robotic slip rings
- Air clutches, gearboxes, machine tool spindles, textile equipment, rubber and plastic processing machinery
- Steel continuous casting machines, paper mill calender stacks, paper machine dryer cans with steam joints & siphon systems
Manufacturer Strength & Product Iteration History
As a professional customized rotary union manufacturer, we launched core products with balanced mechanical seal design, driving initial market growth.
- 2015: Expanded product line, launched steam joints and siphon systems for paper machine dryer cans
- Recent Upgrades: Added complete electrical slip ring series, realizing integrated transmission of electric current, signals and fluid media
- Global Service: Provide customized rotary unions for global industrial buyers, solve fluid?signal transmission pain points for rotating machinery
Value for Professional Buyers
- Reduce equipment failure rate via stable sealing & low?torque design, lower after?sales maintenance cost
- One?stop gas?electric hybrid transmission solution, save procurement time and equipment modification cost
- Customized non?standard products match unique industrial working conditions, improve equipment compatibility
- High?durability materials adapt to long?term heavy?load operation, extend overall equipment service life
More Featured Products