Announcements
Ideal for heavy‑duty rotating equipment that requires a large central pass‑through for shafts, hoses, or cables.
(read more)Single-channel WR187/G waveguide RF rotary joint: 5.4–5.9GHz, 1.1MW peak/4kW average power, VSWR ≤1.2, insertion loss ≤0.2dB. 6×10⁶ revolutions, 10RPM, IP65, 0℃~+55℃, for radar, satellite communication and industrial high-power RF systems.
(read more)65mm outer diameter, 8-channel, 5A per channel, ultra-low dynamic resistance variation (<10mΩ), IP51 protection, ideal for industrial automation, robotics, wind turbines and medical imaging.
(read more)Pneumatic-electric hybrid slip ring – integrates electrical power/signal transmission with a central air/gas channel. Supports 0–380VAC, 0-3000A circuits, plus one dedicated gas path. Ideal for rotary systems requiring both power and pneumatic control in one compact unit. Custom bore sizes available.
(read more)350mm large bore, ultra-thin & slim profile custom slip ring. Designed for space-constrained applications requiring a big center hole. Non-standard customized available. Compact structure, reliable transmission for power & signals.
(read more)Perfect replacement for LTN equivalent models, full size and structure matching, no equipment adjustment needed, wear-resistant and anti-interference, suitable for harsh industrial environments, greatly reducing maintenance and replacement costs.
(read more)High-precision slip ring FHS135-25-10120(5K02
1000A high current slip ring ensures stable power transmission for heavy‑duty industrial equipment. With precious metal contacts, IP54 fully enclosed structure and strict quality control, it delivers ultra-long service life up to 20–60 million revolutions. We offer full non-standard customization on current, size, protection and installation.
(read more)360° stainless steel rotary joint made of 304/316 stainless steel. Features full corrosion resistance, high pressure resistance, premium sealing and low friction design. Double flange structure for easy installation, maintenance and stable connection. Widely used in chemical, food, pharmaceutical, wind power and industrial pipeline fluid transmission systems with zero leakage perform...
(read more)Dual-channel coaxial RF rotary joint with SMF-F (50Ω) interface, covering DC-6GHz frequency range. Featured with multi-contact structure to reduce relative jitter, compact size, plug-and-play design for easy installation. Fully customizable to meet diverse industrial needs, ideal for radar, satellite communication and aerospace fields.
(read more)Custom electric-hydraulic-p
High-performance aviation current collector is a precision 3-channel slip ring assembly, delivering 90A per channel at 28VDC with 2400rpm max speed. Built to rigorous aerospace standards, it features ultra-low runout, robust insulation and reliable intermittent duty. Fully customizable for aviation, marine and industrial applications, it ensures long service life under harsh environments.
(read more)High-performance fiber optic rotary joints with 2-7 channels, ±60nm bandwidth, 850-1550nm wavelength range, IP-rated sealing, and EMI immunity for reliable high-speed signal transmission in robotics, defense, medical, and industrial applications.
(read more)Heavy-duty 28-circuit solid shaft slip ring designed for construction machinery. IP65~IP68 waterproof & dustproof, -40°C wide temperature, anti-shock & anti-vibration, with precious metal contacts for reliable 360° power and signal transmission in excavators, cranes, drilling rigs, and other heavy equipment.
(read more)58mm diameter photoelectric slip ring, integrated with 1 fiber optic channel (supports single-mode/multi-mo
Customizable high-precision slip ring with aerospace connectors, suitable for defense equipment such as tanks, armored vehicles, radar, helicopters and ship propulsion systems. It features IP54 protection, wide temperature range (-40℃~+65℃), precious metal contacts, strong anti-interference and long service life, ensuring stable signal and power transmission in harsh environm...
(read more)Non-standard customization, strict quality control, long service life. Single-channel RF rotary joint. Freq DC-18GHz. Power 100W@DC-2GHz. VSWR≤1.25. Loss≤0.3dB. Speed 0-300RPM. 10M rev. -40~80°C. IP41. Stainless steel.
(read more)Heavy-duty top-mount pan-tilt unit (PTU) with worm gear drive, supporting 100kg payload. Features ±0.1° repeatability, 0°~360° continuous pan, -45°~45° tilt, Pelco_D protocol, IP66 rating, and power-off self-lock. Ideal for industrial monitoring, remote sensing, and harsh-environment applications.
(read more)Compact 75mm OD optical-electrical slip ring with 1 fiber channel + 2×50A power circuits, supporting single/multi-mode fiber. Enables 360° continuous rotation with zero power/signal interruption, IP54-rated for harsh environments. Ideal for robotics, radar, defense, and industrial systems.
(read more)DHK050-33-004 compact hollow-shaft conductive slip ring features a mini-sized structure with 50mm ID and 90mm OD, which greatly saves equipment installation space. Equipped with 33 mixed circuits including power and signal channels, it adopts noble metal contacts with low contact resistance, low abrasion and long service life. The stator lead reaches 1600mm for flexible wiring and instal...
(read more)HS-2F-012 is a 2-channel single-mode fiber optic slip ring , designed for continuous 360° unlimited rotation optical signal transmission. Both rotor and stator ends are fitted with LC duplex metal fiber adapters with PC end face. Standard 150mm Ø2.0mm pigtails are pre-installed at factory. It can be quickly matched with LC couplers. Customers can customize external patch cords.
(read more)DHS066-225 multi-channel slip ring is developed for rotary test equipment, high-precision turntables and comprehensive test benches. Equipped with 225 independent isolated channels, it supports mixed transmission of AC/DC high & low voltage and various currents. Built-in multi-layer shielded wires are compatible with aviation bus, serial port, temperature measurement and heating load...
(read more)2‑way pneumatic rotary unions feature balanced mechanical seal design, low torque, tight sealing and durable materials, supporting customized specifications. Widely used in automotive, robotics, aerospace, oil & gas, food & beverage, medical equipment, textile, papermaking and crane systems, ensuring stable fluid & signal transfer for industrial equipment.
(read more)Marine liquid rotary joint: 2 channels, G1-1/2 ports, 40mm flow, 10MPa design pressure. Stainless steel, saltwater corrosion resistant, -28°C to +80°C, 10RPM. Includes 2 M12 eye bolts for easy install. Ideal for ship hydraulic & cooling systems.
(read more)Featuring ultra‑wide bandwidth, low jitter, low insertion loss, stable VSWR and high isolation, they support RF, data, power, gas‑liquid mixed transmission. Customizable for channels, frequency, speed and materials, widely used in radar, satellite antenna, vehicle and military‑civil rotating test platforms.
(read more)Aviation connector slip ring with integrated pneumatic channel for simultaneous power and air transmission. Plug-in design enables quick, direct connection. Supports rotary transfer of high current, signals, and compressed air. Non-standard customization, strict quality control, long service life.
(read more)Features ultra-low insertion loss, excellent VSWR, and 60dB high isolation. Robust aluminum alloy construction, 5M revolution life, IP51 protection, and -40°C to +70°C operation. Ideal for radar, communications, and industrial automation systems requiring reliable, high-fidelity RF signal transmission during continuous rotation.
(read more)High-precision single-axis measurement turntable for antenna testing, RCS measurement, and industrial positioning. Supports customizable load capacity (up to 3000kg), 360° continuous rotation, and multiple control interfaces. Available in industrial/military grades for indoor/outdoor use, with optional slip rings, RF rotary joints, and control cabinets for seamless system integration.
(read more)This 2-axis high-precision turntable offers stable, accurate motion control for antenna measurement, radar testing, satellite communication and industrial automation. Supporting customizable azimuth, elevation, lift and polarization movement. Ideal for indoor and outdoor test systems, it enhances testing efficiency, minimizes manual errors and integrates seamlessly into professional setu...
(read more)Non-standard custom, strict quality, long life. Dual-axis servo turntable for radar tracking, UAV tracking, satellite test. Load 10-1000kg, speed 0.05-500°/s, accuracy 0.01-0.2°. Laser tracker: ±2.5″ accuracy, ±170° azimuth, -25° to +65° elevation. Industrial/military grade. Ethernet, RS422, RS485, fiber optic.
(read more)Non-contact optoelectronic component enabling 360° continuous rotation with low-loss, EMI-free, long-distance optical signal transmission. Solves electrical slip ring limitations. Features dedicated single-mode 9/125μm fiber, zero EMI/EMC interference, >10km transmission, <0.5dB insertion loss, maintenance-free. Ideal for military radar, aerospace, marine, industrial automat...
(read more)For 0–4GHz signals. Features SMA-F (50Ω) connectors, 50W per channel power handling, ≤1dB insertion loss, ≤1.5 VSWR, 55dB isolation. Rated to 60 RPM, 5M rotation life, IP65, -40°C to +65°C. Ideal for radar, communications, test & measurement, industrial automation—ensures stable, low-distortion RF transmission in continuous rotation systems.
(read more)Single-channel WR284/G waveguide rotary joint for 2.70–2.90 GHz. Delivers 1 MW peak / 1 kW avg power, VSWR ≤1.2, insertion loss ≤0.2 dB. Max 10 rpm, 6×10⁶ cycles, IP65, 0–+55°C. Ideal for radar, satellite comms, industrial high-power RF systems.
(read more)Ultra-compact rotating connector for multi-channel signal and power transmission. Outer diameter only 12mm. Supports non-standard customization with up to 48 circuits. Precious metal contacts ensure extended service life and stable performance. Ideal for drones, gimbals, and compact automation where space is critical.
(read more)Rotary joint for stable 100M/1000M Ethernet transmission. Custom non-standard designs available. Rugged construction with precious metal contacts ensures extended service life. Ideal for network rotation in automation and surveillance where signal integrity is critical.
(read more)For large hydrogen-cooled turbine generators. Featuring excellent conductivity, wear resistance and vibration resistance, the products fit legacy generators perfectly. As direct replacement parts, they ensure stable current transmission, reduce energy loss and maintenance work, ideal for power plant generator excitation systems under high-speed and high-current operating conditions.
(read more)This 26-channel ultra-light slip ring weighs <500g, with Ø134mm × 42mm size and torque <0.2N·m. It supports power & signal partitioned transmission (twisted pairs for signals). Aviation-grade materials with black anodized finish. Operating temp -40℃~+125℃. Contact resistance variation ≤10mΩ, insulation ≥100MΩ@250VDC, dielectric...
(read more)Non-standard customization available. Strict quality control ensures reliable sealing and structural integrity. Long service life under heavy axial loads, low speed, and harsh industrial conditions.
(read more)Non-standard custom RF rotary joint. Rigorous quality control, long-life design. Supports DC-40GHz, single channel SMA-F. Ideal for military radar, satellite comms, and robotics.
(read more)We custom design military-grade conductive slip rings. Built for extreme environments. Precious metal contacts and redundant design ensure low electrical noise (<mV) and >20 million revolutions. With over 500 successful custom cases and military certifications, our slip rings provide reliable rotary transmission for defense equipment.
(read more)Solve signal instability and cable twisting in rotating systems with slip rings supporting up to 120 circuits and 1000 rpm operation.
(read more)-196°C~+80°C wide temp range, dual-core, high precision & durability, suitable for liquid nitrogen equipment, industrial automation, aerospace and other extreme condition scenarios.
(read more)IP65 rated rotary union with 4 fiber optic channels and 38 electrical/signal circuits. Designed for high-end equipment and military applications. Simultaneously transmits optical signals, power current, and low-speed signals during continuous rotation. Robust, reliable, and combat-ready.
(read more)Non-contact, friction-free fiber optic rotary joint for single-mode systems, with ±50nm bandwidth, EMI immunity and no signal leakage. Suitable for high-end robotics, military turrets, medical equipment, surveillance and material handling.
(read more)60mm ID integrated slip ring with 16 electrical circuits (10x30A power, 6x2A signal) and 3 pneumatic channels. Delivers stable, low-noise transmission, IP54 protection, and ≥20 million revolutions service life. Ideal for industrial automation, robotics, packaging machinery, and rotating equipment requiring simultaneous electro-pneumatic transmission.
(read more)