Attitude Simulation Servo Turntable

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote

Product Overview

The Attitude Simulation Servo Turntable System is a high-end industrial device designed for high-precision attitude simulation scenarios. It can flexibly simulate the motion attitudes of various carriers such as vehicles, ships, aircraft, and satellites, and realize precise control of motion status through parameterized settings. It is widely used in aerospace, national defense, communication testing, scientific research institutes and other fields, providing reliable attitude simulation solutions for core scenarios such as moving communication antenna testing, satellite payload calibration, and navigation system verification.
Key Features
  • Full-scenario attitude simulation: Adaptable to vehicle, ship, airborne, satellite and other carriers, with customizable motion parameters to meet attitude simulation requirements of different scenarios
  • High-performance control algorithm: Adopts fully closed-loop PID control mode with fast response, realizing rapid switching of variable speed, constant speed, overshoot, commutation and other motion states
  • Customized structural design: Supports multi-axis combined structure customization, with options of roll+pitch+azimuth, roll+pitch+azimuth+elevation, roll+pitch+azimuth+elevation+translation and other structures according to actual application needs
  • Dual-mode control operation: Supports both remote control (computer remote control) and local control (close-range hand control box), meeting both remote debugging and on-site operation needs
  • Comprehensive safety protection: Equipped with self-locking device to prevent accidental rotation after power failure; non-continuous rotating shafts are equipped with limit protection to avoid equipment damage
  • Convenient installation and movement: Equipped with installation handles for easy equipment handling and on-site installation and debugging
  • Wide environmental adaptability: Supports commercial/military operating temperature customization, with protection level meeting outdoor waterproof, dustproof, anti-corrosion requirements, and salt spray resistance for coastal applications

Core Technical Specifications

Parameter Item Specification Customization Note
Structure Type Roll+Pitch+Azimuth; Roll+Pitch+Azimuth+Elevation; Roll+Pitch+Azimuth+Elevation+Translation Customized exclusive structure according to actual needs
Turntable Accuracy ±0.01°, ±0.02°, ±0.05°, ±0.1°, ±0.2°, ±0.5° Select and customize according to application scenario accuracy requirements
Effective Load Type Moving communication antenna system, GPS/Beidou terminal system, satellite-borne antenna, etc. Support customized adaptation for special loads
Drive Control Mode Independent control box (for vehicle-mounted), turntable built-in control module (for ground station) Customize control scheme according to usage scenario
Safety Protection Self-locking device (anti-rotation after power failure), limit protection for non-continuous shafts Standard basic protection, special protection can be upgraded
Rotation Speed Stepless speed regulation Set speed range as required
Acceleration Automatic adjustment Adapt to different motion curve requirements
Response Time ±10ms, ±25ms, ±50ms Select according to real-time requirements
Operating Temperature Commercial grade, military grade Customize temperature range according to usage environment
Protection Level Outdoor waterproof, dustproof, anti-corrosion; salt spray resistance for coastal applications Customize protection scheme according to deployment environment
Control Mode Remote control (computer control) + local control (close-range hand control box) Dual-mode standard, remote control can be expanded

System Basic Configuration

Name Quantity Description
Servo Turntable 1 set Structure type determined according to actual application scenario
Servo Drive Control 1 set Optional independent box / built-in turntable
Turntable Base 1 set Tripod / turntable column / other customized structures
Computer System 1 set Runs simulation servo system software, provides interactive interface, data display, parameter setting, etc.

Application Scenarios

  • Aerospace Field: Satellite attitude simulation, satellite-borne antenna testing, aerospace payload calibration
  • National Defense Field: Attitude testing of airborne/shipborne/vehicle-mounted weapon systems, navigation system verification
  • Communication Testing Field: Performance testing of moving communication antennas, attitude simulation of GPS/Beidou terminals
  • Scientific Research Field: Attitude control algorithm verification, motion simulation experiments in universities and research institutes

Product Advantages & Customer Value

  1. High precision guarantee: Multi-level accuracy optional, with maximum control accuracy of ±0.01°, meeting the stringent requirements of high-end scientific research and military scenarios
  2. High flexibility customization: Full-process customization from structure, accuracy to control mode, perfectly adapting to customers' personalized application needs
  3. High reliability operation: Fully closed-loop control + multiple safety protections, ensuring stable operation of equipment in complex environments
  4. High ease of use: Parameterized setting + dual-mode control, reducing operation threshold and improving debugging efficiency
  5. Mature application verification: Widely used in national research institutes such as CETC and China Aerospace, with product performance verified by authority