Uncompromised Range in TRMS Voltage Measurement
Featured Product from Knick Interface LLC
The next step up in measurable range for the TRMS line of voltage transducers from Knick: P42000 TRMS reliably isolates and measures voltages up to ±3600VAC.
Knick Interface P42000 TRMS devices are available for any input voltages from 10V AC to 3600V AC. Analog DC signals are available at the output: 0-20mA, 0-10V, and 4-20mA. The true RMS conversion is performed with high precision up to a crest factor of 5. It operates over a frequency range of 16.7 Hz to 1000Hz
Facts and Features
- Universal usability:
- AC input 60 mV~ up to 3600 V~ as well as 100 mA~ up to 5 A~, DC output 0 (4) … 20 mA, 0 … 10 V
- Compact modular housings
- Working voltages up to 3600 V AC/DC
- Protection against electric shock:
- with protective separation up to 1800 V AC/DC according to EN 61140
- Test voltages up to 15 kV AC
- Excellent transmission properties:
- Gain error Crest factor ≤ 3 < 0.5 %
- Gain error Crest factor 3 … 5 < 1 %
- Response time T90 < 150 ms
- Virtually no influence from common-mode voltages:
- CMRR approx. 150 dB
- Tremendous flexibility provided by:
- Calibrated switching of up to 16 input/output ranges up to 16 customer-specific measuring ranges VariPower 20 V to 253 V AC/DC broad-range power supply
- Switchable models minimize required device variants and save stockkeeping costs
- Mechanically stable for operation on ships, rail vehicles and land crafts
- 5-year warranty
More Featured Products