Enhanced Safety Certified MLCC Capacitors

Featured Product from Knowles Precision Devices

More Info Email Supplier Request a Quote

Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types.

Advantages over other safety certified MLCC ranges include the following:

  • Class Y2: Rated voltages from 250Vac to 500Vac 
  • Class X1: Wide range including 305V, 310V, 440V, 520V, and 660Vac
  • Class X2: Standardized ratings of 250Vac and 305Vac 
  • All ranges have a safety certified dc voltage rating 
  • Most ranges are certified as humidity robustness grade IIIB (unique in the industry)


Offering the benefits of simple pick-and-place assembly, reduced board space required and lower profile, they are also available in a FlexiCap™ version to reduce the risk of mechanical cracking.

The only safety certified MLCC available with an Open Mode design to further mitigate against mechanical cracking. 

Knowles’ high voltage capacitor expertise allows us to offer capacitance ranges that are among the highest in the market for selected case sizes.

Applications include: modems and other telecoms equipment, AC-DC power supplies, power distribution switchgear, automotive applications, and where lightning strike or other voltage transients represent a threat to electronic equipment.
 

  • Surface mount multilayer ceramic capacitors
  • Case sizes 1808, 1812, 2211, 2215, 2220, 2720, and 3825
  • Reduced board area and height restrictions
  • Reduced assembly costs over conventional through hole components
  • FlexiCap™ option available on all sizes
  • Meet Class Y2, X1 and X2 requirements
    • Class X1/Y2: Approved for 250V, 310V, 440V and 500Vac 
    • Class X1: High voltage ratings available up to 660Vac
    • Class X2: Standardized ratings for 250Vac and 305Vac applications
  • Approved for mains voltages up to 500Vac 50/60Hz (class Y2) and 500Vac 50/60Hz (class X1)
  • SYX range with DWV withstand to 6kVdc / 3kVac – suitable for EV battery systems with high voltage test demands
  • SYS range with reduced creepage class Y2 (250Vac) / X1 (305Vac) parts offering a smaller part for use in equipment within the scope of IEC62368
  • CTI ≥ 600
  • Approved by TÜV and UL
  • Certification specifications IEC/EN 60384-14, UL60384-14 and CAN/CSA E60384-14:14

Click here for TÜV and UL Certificates.