2-50 GHz Ultra-Broadband Directional Coupler
Featured Product from KRYTAR, Inc.
KRYTAR’s new directional coupler, Model 102050006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling in a single, compact and lightweight package. The directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The new directional coupler lends itself to wireless designs and many test and measurement applications within 2 to 50 GHz (S- through Q-Bands) including electronic warfare (EW), commercial wireless, 5G communications, SATCOM, radar, signal monitoring and measurement, antenna beam forming, electric vehicle (EV) systems, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal.
KRYTAR’s new directional coupler, Model 102050006, offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 2.8 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak.
The new directional coupler comes with industry-standard 2.4mm SMA Female Connectors. Optional 2.92-mm (K) SMA female connectors are available. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. The directional coupler can also be manufactured to meet ridged military specifications.