New 4X4 BUTLER Matrix

Featured Product from KRYTAR, Inc.

More Info Email Supplier Request a Quote

KRYTAR Announces New 4X4 BUTLER Matrix Operating from 2.4 GHz to 7.25 GHz
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s long history of excellence in the design of broadband microwave components affords the ability to produce unique broadband passive beamforming network solutions to the wireless communications market.

The New 4X4 Butler Matrix, Model KBM90240725, use KRYTAR’s own high-performance 90- and 180-degree Hybrid Couplers providing super exceptional accuracy, amplitude imbalance, stability and repeatability. Offering coverage from 2.4 to 7.25 GHz, this KRYTAR Butler Matrix offers superior electrical performance in a single ruggedized package. It is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multi-path simulation and performance evaluation, and many other upcoming applications operating within the higher frequency bands.

KRYTAR’s technological advances provide excellent operating performance of this new Model KBM90240725 4X4 Butler Matrix. Covering the frequency range from 2.4 to 7.25.0 GHz (S- and C-Bands) this Butler Matrix provides ±0.8 dB of Maximum Amplitude Imbalance and Maximum Phase Imbalance of ±8.9 degrees. This Butler Matrix exhibits Insertion Loss of <7.9 dB with Maximum Input and Output VSWR of 1.5:1 dB and Isolation of 14 dB. Average Power rating is 20 watts.

Model KBM90240725 Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors.

KRYTAR’s 4×4 Butler Matrix family uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers offering coverage of multiple microwave bands, from 0.5 to 40 GHz providing super phase accuracy, amplitude imbalance, stability and repeatability each within a single compact package with coaxial connectors.

KRYTAR, Inc.
KRYTAR, Inc., founded in 1975, is a privately-owned corporation specializing in the design and manufacture of ultra-broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers, terminations, coaxial adapters, bias tees, and Butler matrices, monopulse comparators and beamformers. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements.