Temp Tech High Temperature Hydraulic Hoses
Featured Product from Kuriyama of America, Inc.
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and 100R5, and double wire braid 2SN/R2AT, Temp Tech hoses will operate in applications with continuous high temperatures of +300°F. Also ideal for use where greatly extended service life under "normal" conditions is desired.
Product Specs Web Link: https://products.kuriyama.com/category/alfajet-temp-tech-hydraulic-hoses
For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site at:
Kuriyama of America, Inc.
360 E. State Parkway
Schaumburg, IL 60173
(847) 755-0360
Fax: (847) 885-0996
sales@kuriyama.com