OROFLEX® Oil-OFOIL Polyurethane Oil Transfer Hose
Featured Product from Kuriyama of America, Inc.
Polyurethane (TPU) hose using an extruded through-the-weave process with circular woven high tenacity polyester reinforcement. Four electrical wires protected with a braided sheet of polyester to help prevent static build up. Has exceptional resistance to abrasion for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC hoses. Hose is manufactured in special 660 foot lengths to reduce possible leaking points. Applications include transfer of brackish and seawater, fluids and transport of fuels and oils.
Virtual Catalog Web Link: https://www.kuriyama.com/catalogs/Oroflex-Oil-flyer/
Product Specs Web Link: https://products.kuriyama.com/viewitems/polyurethane-discharge-hoses/ofoil-series-polyurethane-oil-transfer-hose
For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site at:
Kuriyama of America, Inc.
360 E. State Parkway
Schaumburg, IL 60173
(847) 755-0360
Fax: (847) 885-0996
sales@kuriyama.com
www.kuriyama.com