Easy-Handling Textile Concrete Pumping Hose

Featured Product from Kuriyama of America, Inc.

More Info Email Supplier Request a Quote

Easy-handling, textile-reinforced construction for use on trailer mounted line pumps where longer hose lengths are required.

Features and Advantages

Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor.

Textile Yarn Reinforcement - Operator friendly, lighter weight versus wire reinforced hoses for easier handling while still providing extended service life in heavy-duty applications.

Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage.

Cold Flex Materials - Hose remains flexible in sub-zero temperatures.