Phthalate Free PVC hose - Unique crystal clear
Featured Product from Kuriyama of America, Inc.
POLYWIRE® Plus Series K7300 Hose Heavy Wall Wire-Yarn Reinforced Vacuum/Pressure Hose
Features
- Wire helix reinforcement prevents kinking or collapsing... hose diameter will not expand under normal rated working pressures.
- Electro galvanized helical steel wire can be used for static dissipation. Caution: This product is designed to dissipate static electricity when the metal wire is properly connected to ground, through the fitting or other means.
- Yarn reinforcement provides higher working pressure.
- Heavy duty construction prevents hose O.D. from expanding and I.D. from collapsing.
- Crystal clear - allows visual confirmation of product flow Glass-smooth interior - reduces material buildup.
- Inner contact surface material is NSF certified for food applications (standard 51). It also meets other criteria such as 3A and USDA.
- Resistant to chemicals
- Self-extinguishing.
- Non-marking.
- Non-toxic.
- Silicone-free.
- Phthalate Free!
Applications
- Pressure and vacuum applications which require excellent kink resistance.
- Ideal for applications which require the hose to withstand both high vacuum and pressure.
- Water transfer.
- Liquid food transfer.
More Featured Products