Piranhaflex™ Series PFLT364 Hydraulic Hose
Featured Product from Kuriyama of America, Inc.
New Piranhaflex™ Series PFLT364 Low Temp 100R7 Hydraulic Hose is the ideal hose for medium pressure hydraulic lines, commonly used on Fork Trucks to extend hose service life in cold storage applications.
Temperature range is -65°F (-54°C) to +200°F (+93°C) for petroleum based hydraulic fluids.
The hose meets or exceeds SAE J517 & J343 Standards and is available in 1/4", 3/8" and 1/2" ID sizes in 250 ft. reels.
More Featured Products