You don't break for cold, neither should your hose
Featured Product from Kuriyama of America, Inc.
When the situation calls for a hose that performs well in the cold, there’s no better option than the Tundra Air and Water Hose by Kuri Tec. Other hoses become stiff and hard to handle once the temperature begins to drop. However, Tundra hoses are made with specially engineered, high grade PVC resins, designed to remain flexible at very low temperatures and making it the official choice of the US National Bobsled team for track maintenance.
It’s that same flexibility that provides superior ease of handling in any environment. Tundra is lighter weight and more flexible than rubber air hoses, making it easy to move around and reducing user fatigue. In addition, the hose lays flat on the ground, without the tendency to curl up, creating a trip hazard. Whatever the environment, when looking for superior performance from your hose, look to Tundra.