Prevent Blown-Film Defects with Thermal Imaging

Featured Product from LAND

More Info Email Supplier Request a Quote

 

Early warning of defects in blown film
Avoid compromising the blown film extrusion process. This critical stage of upstream production defines the composition of plastic film, whether you’re making a sturdy shopping bag or a crystal-clear electronic display. But achieving thin, flexible, and durable film is complex, and it’s easy for defects to creepin as air inflates the plastic like a balloon. Tearing and warping can cost you more than just wasted material. It can ultimately disrupt production time, increase operational costs, and risk your customer relationships. Temperature measurement is key to getting it right. To optimise a film’s thickness, optical quality, and mechanical strength, you need to better track the cooling rate from the die to the frost point, where the plastic solidifies


HIGH-DEFINITION TEMPERATURE MONITORING FOR EXTRUSION

See the full picture
Get a detailed view of your film’s surface temperature with the LSP-HD 60. This linescanner covers a range from 20 to 250 °C (68 to 482 °F), collecting 1,000 high-resolution samples per line. This detailed view means you can detect temperature changes as small as <0.5 °C. The pixels also overlap, so there are no gaps in your data. You can also monitor the temperature in real-time with scan speeds up to 150 Hz, setting an industry benchmark for process imaging. The result is ahigh-definition, heat map, allowing you to accurately identify and plot the temperature drop over time and distance. This lets you spot uneven cooling early, fine-tune process parameters, and ensure a consistent frost point.

Monitor end to end
For even greater control, pair the LSP-H60 with the SPOT+ M3-5. This IIoT-enabled pyrometer targets low temperature ranges from 0 to 500 °C (32 to 932 °F). Its compact, wireless design makes it easy to deploy throughout your extrusion line. Use the M3-5 at the die exit for initial temperature checks, or at the collapsing frame to detect late-stage anomalies. This combined approach provides complete thermal visibility. Empowering you to act fast, work more cost-effectively, and deliver the reliable quality the market demands

LSP-HD 60
Ensure product quality and better process control with this high-definition 150 Hz thermal imager for the blown film extrusion process. It can detect minute temperature changes, so you can act fast to prevent defects from developing.

SPOT+ M3-5
Monitor the extrusion process beyond the line of sight of the linescanner with the SPOT+ M3-5. This low-temperature pyrometer has a 30:1 field of view, and a 10 ms response time. It also uses internal temperature for background compensation. 

Follow us on:

 

LAND® 
See degrees differently.
Every degree counts. Accurate temperature measurement is critical in today’s factories and plants. So you can boost your production, better protect your people, and reduce your environmental impact.

Get precision performance even in the harshest conditions with LAND®. Improve product quality and process efficiency with actionable insights from our infrared pyrometers, line scanners, and thermal imaging systems. Embrace the digital revolution with expert support that can help you design, install,
and maintain our smart solutions.

For over 75 years, we’ve been world leaders in industrial infrared temperature measurement. Setting new standards for quality, we calibrate our instruments in ISO17025 laboratories and offer extended protection. We continue to develop solutions for diverse applications – from sustainable steelmaking
to battery production for electric vehicles.

Training 
Our customised training courses deliver the essential application, product and measurement know-how to achieve optimum performance from your Land instrument.