Long-wavelength thermal imager
Featured Product from LAND
LAND Expands Thermal Imager Range with New LWIR-640 High-Temperature Model
This new model is particularly well-suited to applications such as hot sinter monitoring in iron works, cooling rate analysis in forging and other processes where a single imager must capture a broad range of temperatures.
Its versatility makes it an ideal choice for engineers and operators seeking reliable performance in high-temperature environments.
The high-temperature thermal imager enables accurate monitoring from 150 to 1500 °C / 302 to 2732 °F, with full specification performance above 250 °C, making it a powerful solution for challenging industrial settings.
The LWIR-640 is now available in four overlapping temperature ranges, with the new high-temperature variant offered in 12°, 25° and 50° field of view options.
It integrates seamlessly with existing accessories and mounting systems, including LAND’s ImagePro software and the EXSH1 hazardous area enclosures, ensuring straightforward deployment and compatibility.
Follow us on:
LAND®
See degrees differently.
Every degree counts. Accurate temperature measurement is critical in today’s factories and plants. So you can boost your production, better protect your people, and reduce your environmental impact.
Get precision performance even in the harshest conditions with LAND®. Improve product quality and process efficiency with actionable insights from our infrared pyrometers, line scanners, and thermal imaging systems. Embrace the digital revolution with expert support that can help you design, install,
and maintain our smart solutions.
For over 75 years, we’ve been world leaders in industrial infrared temperature measurement. Setting new standards for quality, we calibrate our instruments in ISO17025 laboratories and offer extended protection. We continue to develop solutions for diverse applications – from sustainable steelmaking
to battery production for electric vehicles.
Training
Our customised training courses deliver the essential application, product and measurement know-how to achieve optimum performance from your Land instrument.