Dual-Channel Darlington Optical Isolator 8-DIP

Featured Product from LIXINC Electronics Co., Limited

Dual-Channel Darlington Optical Isolator 8-DIP-Image

Broadcom 5962-8978501PA Dual-Channel Darlington Optical Isolator (8-DIP)
The Broadcom 5962-8978501PA is a robust optical isolator designed for high-voltage isolation up to 1.5KV. Packaged in an 8-DIP format, it features a dual-channel Darlington configuration for optimal performance and reliability. This device operates within a wide temperature range of -55 to 125°C (-67 to 257°F), making it suitable for challenging environments and industrial applications.

  • High-Voltage Isolation: Up to 1.5KV, providing reliable protection for sensitive electronics.
  • Dual-Channel Configuration: Enables efficient signal transmission with enhanced electrical isolation.
  • Wide Operating Temperature: From -55°C to 125°C, ensuring reliable operation in extreme conditions.
  • Versatile Applications: Ideal for industrial, automotive, and power systems requiring electrical isolation.
  • Durable and Reliable: Perfect for environments with high-voltage spikes or noise, ensuring system stability.

With the Broadcom 5962-8978501PA, engineers and system designers can achieve reliable electrical isolation for various high-voltage applications, helping to protect sensitive components from electrical noise and surges. Whether used in industrial control systems or automotive electronics, this isolator ensures operational stability and longevity under extreme conditions.