Microchip 2N2907AUB PNP Bipolar Transistor

Featured Product from LIXINC Electronics Co., Limited

More Info Email Supplier Request a Quote

The Microchip 2N2907AUB is a high-performance PNP bipolar transistor offering excellent flexibility for multiple electronic applications. With its robust 600mA collector current capacity and a collector-emitter voltage (VCEO) of 60V, this component is designed to meet the needs of engineers working on a wide range of designs. Its compact 3-SMD package makes it well-suited for space-constrained environments, providing engineers with an easy-to-integrate solution for both low and medium-power applications.

This versatile transistor excels in high-temperature environments with a junction temperature range from -65°C to 200°C, ensuring durability and reliable performance. Its versatility makes it an ideal choice for use in RF circuits, power regulation, switching applications, and more. Designed with professional engineers in mind, the 2N2907AUB helps simplify design processes, offering robust performance in a space-saving package.

Key Features:

  • Polarity: PNP
  • Package Type: 3-SMD, No Lead
  • Maximum Collector Current (IC): 600mA
  • Collector-Emitter Voltage (VCEO): 60V
  • Operating Temperature Range (TJ): -65°C to 200°C
  • Packing Method: Bulk
  • Ideal Applications:
    • RF Transistor Circuits
    • Power Regulation and Switching
    • Space-Constrained Designs
    • Versatile Electronic Applications

Engineers can rely on the Microchip 2N2907AUB for its robust performance, precise control, and ability to handle high-current and voltage conditions, helping optimize both design and system efficiency in complex electronic environments.