NXP 74CBTLV1G125GW,125 IC Bus Switch

Featured Product from LIXINC Electronics Co., Limited

More Info Email Supplier Request a Quote

The NXP 74CBTLV1G125GW,125 is a cutting-edge IC bus switch designed for efficient signal routing across a range of applications. With a supply voltage range of 2.3V to 3.6V, it provides flexibility for various circuit designs, while its wide operating temperature range of -40°C to 125°C ensures reliability even in harsh environments. This product is especially beneficial for professionals working on space-constrained or temperature-sensitive applications, such as portable electronic devices, industrial systems, and automotive electronics.

For engineers, the NXP 74CBTLV1G125GW,125 helps streamline the design and integration process, offering low on-resistance for high-speed signal transmission and excellent performance. Its compact SSOP, TSSOP, and SC-70 package options make it ideal for applications where space is limited. Additionally, its easy-to-assemble package options, including Tape & Reel (TR), Cut Tape (CT), and Digi-Reel®, support efficient manufacturing processes.

Long Description with Bold Title & Bullet Points:

Key Features and Benefits:

  • Supply Voltage Range: 2.3V to 3.6V, providing flexibility for diverse circuit designs.

  • Wide Operating Temperature: -40°C to 125°C (-40°F to 257°F), ensuring reliability in commercial and industrial applications.

  • Compact Design: Available in SSOP, TSSOP, and SC-70 packages, offering space-efficient solutions.

  • Fast Signal Routing: Low on-resistance and high-speed performance for seamless signal transmission.

  • Flexible Packaging Options: Tape & Reel (TR), Cut Tape (CT), and Digi-Reel® for ease of assembly and inventory management.

  • Applications: Ideal for signal routing in portable electronics, industrial systems, and automotive electronics.