Compact 10M02SCM153C8G FPGA Solutions

Featured Product from LIXINC Electronics Co., Limited

Compact 10M02SCM153C8G FPGA Solutions-Image

The Intel 10M02SCM153C8G FPGA delivers a highly efficient and compact solution for designers working in embedded and industrial systems. Its small package and versatile I/O capabilities make it perfect for applications where board space is limited but reliable performance is required.

  • 2000 Logic Cells: Provides flexibility for moderate to complex digital logic designs.

  • 112 User I/O Pins: Supports diverse input/output operations while maintaining compact size.

  • 153MBGA Package: Small form factor suitable for tight spaces in industrial and embedded designs.

  • Reliable Operation: Operates from 0°C to 85°C, ensuring consistent performance in varied environments.

  • Stable Power Supply: 2.85V to 3.465V operating range guarantees reliable energy management.

This FPGA helps engineers integrate advanced digital logic efficiently, enabling high performance without sacrificing space, making it ideal for embedded, industrial, and compact electronic applications.