Time-Domain NMR Spectrometer
Featured Product from Lab-Tools Ltd.
A highly compact but precision instrument with a versatile graphical user interface, offering NMR physical measurements on both liquids and solids, including T1rho spin locked measurements of slow molecular dynamics. It features a Graphical User Interface for control, data analysis, display, and data storage on a Windows 10 or 11 computer. The instrument can be operated locally, from elsewhere on the LAN, or remotely over the internet, making it suitable for both laboratory bench and mobile applications.
Measures NMR Relaxation times T1, T2, T1rho, using standard sequences;
also offers support for Materials Science, and process measurement and control.
- A highly compact but precision instrument with versatile graphical user interface;
- NMR physical measurements on both liquids and solids;
- T1rho spin locked measurements of slow molecular dynamics;
- Graphical User Interface giving control, data analysis, display and data storage is on a Windows 10 or 11 computer;
- Can be operated locally, from elsewhere on the LAN, or remotely over the internet;
- Is suitable for both laboratory bench and mobile applications;
- Excellent signal-to-noise, good R.F. pulse strength;
- Minimal sample needed in 5mm or 3mm NMR tubes;
- A cutting-edge instrument, the R.F. is processed digitally in a Field Programmable Gate Array (FPGA);
- Thus highly stable for long term process measurements;
- 1H, 19F, 7Li, 31P, 23Na nuclei all observable with appropriate NMR probe and magnet, 2 to 50 MHz;
- Increasing support for frequency domain measurements at up to 90 MHz.
More Featured Products