VILA Multi-Orifice Restrictor

Featured Product from Lee Co. (The)

More Info Email Supplier Request a Quote

The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is lightweight and corrosion resistant.

Featuring bidirectional flow capability, the Lee VILA is available in 5 different Lohm rates, ranging from 1600 to 4100 Lohms. In addition, each VILA is 100% tested for accurate and consistent performance.