Announcements
The Aero Channel was developed from years of customer feedback, clinical insights, and experience from previous product generations. Designed with clinicians and subject matter experts, it provides a wireless solution for today’s surgical environment.
(read more)Whether you need traditional, standard, custom, wireless, industrial, or medical-grade foot controls, Linemaster’s experience and extensive capabilities give you a competitive edge. Our medical and industrial footswitches are manufactured with advanced technologies.
(read more)Electrosurgical Footswitches & Foot Controls for Cardiac, Neuro, & ENT Surgery
(read more)Reliability is crucial in medical environments. Medical foot switches are used constantly and are exposed to cleaning agents, fluids, and repeated handling. Over time, these conditions can affect their performance. That’s why medical product testing is part of the development process from the start.
(read more)Our medical-grade footswitches are designed to meet the specific demands of surgery, imaging, and dental applications, offering innovative solutions that enhance operational efficiency and user comfort. With advanced technology and a commitment to quality, Linemaster foot controls are the trusted choice for healthcare professionals seeking top-tier performance in every procedure.
(read more)Quite often the foot control is that last piece of the puzzle that has to be added and usually without a lot of time left to spare. This can pose a serious problem if shortcuts are taken to save time or money. The foot control is just as important to the integrity of the entire system as every other component because it acts as an interface between the system and the end user.
(read more)Linemaster's twin monopolar foot operated switch was designed to offer surgeons a superior interface when performing soft tissue ablation procedures. This foot switch provides the surgeon with procision and eliminates hand fatigue
(read more)The Medical Explosion Proof Foot Switch was designed to
withstand abuse in the toughest environments while offering
the end user a switch that is cosmetically pleasing. Equipped
with an aluminum baseplate with nonskid conductive rubber
basepad along with an integral handle, the Explosion Proof
provides a solution tha...
No one offers more possibilities for wireless foot controls than Linemaster. Our single, twin, triple, and multi-function variations can be custom designed and manufactured to your exact specifications.
(read more)- Non-Skid Feet To Minimize Movement
- Divider Bar on Twin Models aids in Reducing Accidental Operation of Multiple Pedals at Once
- 4 holes provided for rigid mounting to floor or equipment
Linemaster holds approximately 90 percent of the medical OEM foot control business in the US market.
(read more)This multipedal design allows for less clutter on the floor and the need for multiple foot controls. Available in linear and digital functions to fit various applications.
(read more)Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications.
(read more)There are a number of components to consider when deciding the material for a medical grade foot control.
(read more)Engineered with an eagle eye on quality and value, the AQUILINE foot switch from Linemaster soars above the rest.
(read more)The Hercules foot switch has been Linemaster’s signature switch since the beginning. It gets its name from being the most rugged and tough foot switch on the market. The Hercules was designed to stand up in the harshest environments while taking substantial abuse.
(read more)