Adafruit VS1053B Audio Codec
Featured Product from Lingto Electronic Limited
The Adafruit VS1053B MP3/WAV/OGG/MIDI player is a powerful and flexible audio codec designed for a wide range of applications. With its compact surface mount package and wide operating temperature range of -30°C to 85°C, it's suitable for various environments and form factors.
Key Features:
- Multi-format Support: Capable of playing MP3, WAV, OGG, and MIDI files, offering versatility for different audio needs.
- I²S Data Interface: Facilitates easy integration into systems with its I²S data interface, ensuring seamless communication.
- High-Quality Audio: Provides excellent dynamic range and resolution with 8-bit resolution and a high signal-to-noise ratio.
- Low Power Consumption: Operates at low voltages for both analog (2.5V - 3.6V) and digital (1.7V - 1.85V) supplies, conserving energy in portable and battery-operated devices.
- Large Stock Availability: With over 30,000 units in stock, it ensures availability for your production needs with a minimum order quantity of just one unit.
Applications:
- Embedded audio playback systems
- Portable music players and devices
- Automotive entertainment systems
- Industrial control and automation with audio feedback
- Educational kits and projects requiring audio capabilities
For engineers involved in product selection, development, or production, the Adafruit VS1053B Audio Codec presents an ideal solution for integrating high-quality audio playback into their designs with ease and reliability.
More Featured Products